Product Overview: SN74AC04NSRG4
The SN74AC04NSRG4 is a high-quality integrated circuit from Texas Instruments, renowned for its performance and reliability. This product is part of the 74AC series, which is known for its advanced CMOS logic operating at high speeds. The SN74AC04NSRG4 features six independent inverters, making it a versatile component for a wide range of applications in electronics.
Key Features
- Logic Type: Hex Inverter - The device contains six inverting gates that can be used independently.
- Operating Voltage: 2V to 6V - This range allows the SN74AC04NSRG4 to be used in various systems without requiring special power supplies.
- Output Current: ±24mA - Capable of driving multiple loads or interfacing with other logic devices.
- Propagation Delay Time: 8ns at 5V - Fast switching speeds make this device suitable for high-speed applications.
- Operating Temperature: -40°C to 85°C - Ensures reliable operation in a wide range of environmental conditions.
- Mounting Type: Surface Mount - The SN74AC04NSRG4 is designed for PCBs where space is at a premium.
- Package / Case: 14-SOIC - A compact and efficient packaging option for integrated circuits.
Applications
The versatility of the SN74AC04NSRG4 makes it suitable for various applications, including:
- Wave shaping and signal processing
- Logic level conversion
- Oscillator circuits
- Glitch-free power-up / power-down circuits
- High-speed data transmission
Quality and Support
Texas Instruments is committed to delivering high-quality products. The SN74AC04NSRG4 is backed by rigorous testing and quality assurance processes. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers and engineers can integrate this component into their projects with confidence.
Ordering Information
The SN74AC04NSRG4 is available for order from Texas Instruments and authorized distributors. It comes in tape and reel packaging, facilitating efficient assembly during mass production. For detailed ordering and product information, visit the Texas Instruments website or contact their sales team.