EN
  • EN
  • DE

SN74AUC1G00YZPR

Part No SN74AUC1G00YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5DSBGA / NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number 74AUC1G00
Other Names -296-18546-1,296-SN74AUC1G00YZPRTR,-SN74AUC1G00YZPRR,296-18546-2,296-18546-1,296-SN74AUC1G00YZPRCT,296-18546-2,296-18546-1,2156-SN74AUC1G00YZPR,TEXTISSN74AUC1G00YZPR,-296-18546-1,296-SN74AUC1G00YZPRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257961-SN74AUC1G00YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G00YZPR CAD Model

Description

The SN74AUC1G00YZPR is a high-performance, single-gate 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 0.8 V to 2.7 V. This advanced ultra-low-voltage CMOS (AUC) logic gate is part of Texas Instruments' extensive family of low-power, high-speed logic solutions. The device is optimized for use in mobile phones, PDAs, and other battery-operated applications where power efficiency is paramount.

The SN74AUC1G00YZPR embodies a design that ensures minimal power consumption without sacrificing speed. It has a typical tpd (propagation delay time) of just 2.9 ns at 2.3 V, which allows for high-speed operation in critical applications. The low static power consumption and the ability to operate at a very low voltage make it an excellent choice for portable and power-sensitive designs.

The device comes in a space-saving DSBGA package (YZP), which is ideal for applications with strict space constraints. The package is RoHS compliant and is designed for surface-mount technology (SMT), facilitating easier integration into various circuit designs. The SN74AUC1G00YZPR also features Ioff circuitry, which provides partial power-down mode operation by disabling the outputs, preventing damaging current backflow through the device when it is powered down.

The input and output structures provide additional features such as the Schmitt-trigger action at all inputs that makes the circuit tolerant to slower input rise and fall times. Moreover, the outputs are capable of driving down to 7 pF of capacitive load with reduced drive strength, further conserving power. This product is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions.

In summary, the SN74AUC1G00YZPR from Texas Instruments is a high-performance logic gate designed for power-sensitive applications. Its low-power operation, high-speed performance, and compact packaging make it suitable for a wide range of applications in the modern electronic industry.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess