EN
  • EN
  • DE

MMBT2222A_R1

Part No MMBT2222A_R1
Manufacturer Panjit
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079393-MMBT2222A_R1
Categories OEM Parts(M-N)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT2222A_R1 CAD Model

Description

The MMBT2222A_R1 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Panjit. It is designed for use in a variety of switching and amplification applications. The ‘R1’ likely refers to a specific packaging or reel option from Panjit.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Linear Amplifiers
  • Oscillators

Features:

  • NPN Transistor
  • High Current (up to 600mA)
  • Low Saturation Voltage
  • Fast Switching Speed
  • Surface Mount Package (SOT-23)

Benefits:

  • Versatile Application: Suitable for numerous amplifier and switching applications.
  • High Current Capability: Can handle relatively large currents, making it useful in driving loads.
  • Efficient Switching: Fast switching speeds enable efficient operation in digital circuits.
  • Compact Design: The SOT-23 package allows for high-density board layouts.
  • Cost-Effective: It is a widely available and economical transistor.

Additional Details:

Similar to other MMBT2222A transistors, the MMBT2222A_R1 is housed in a SOT-23 (Surface Mount Technology) package. Key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Consult the device datasheet from Panjit for detailed specifications and application guidelines to guarantee optimal performance. Proper biasing is crucial for optimal amplifier circuit operation. When using it as a switch, ensuring sufficient base current for saturation minimizes the voltage drop across the transistor. This transistor is a suitable choice for designs that need a reliable and cost-effective NPN BJT.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess