The LMV324IDRG4 from Texas Instruments is a high-performance quad operational amplifier that offers low power consumption, high performance, and compact size. This device is part of Texas Instruments' extensive range of integrated circuits.
- Supply Voltage Range: 2.7V to 5.5V
- Supply Current: Low power consumption
- Bandwidth: Wide bandwidth
- Slew Rate: 1V/us
- Package: TSSOP (14-pin Thin Shrink Small Outline Package)
- Protection Circuits: Built-in protection against overvoltage and overcurrent
- Environmental Compliance: RoHS compliant and lead-free
Applications include audio systems, signal processing systems, and any system requiring high-quality operational amplifiers.