EN
  • EN
  • DE

SN74LVC3G06DCTR

Part No SN74LVC3G06DCTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE INVERTER BUFFER/DRIVER WITH OPEN DRAIN OUTPUTS | IC INVERTER OD 3CH 3-INP SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 3
Features Open Drain
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 2.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SM8 (SSOP)
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Family Part Number 74LVC3G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720489-SN74LVC3G06DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G06DCTR CAD Model

Description

Overview of SN74LVC3G06DCTR

The SN74LVC3G06DCTR is a triple inverter from Texas Instruments, designed with the modern electronics engineer in mind. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its capability to operate at a lower voltage with high-speed performance. The SN74LVC3G06DCTR is a versatile component, suitable for a wide range of applications that require inverting functions with high output drive and low power consumption.

Key Features

  • Logic Type: Triple Inverter with Open Drain Outputs
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it ideal for interfacing with both 3.3 V and 5 V systems.
  • Output Drive Capability: Up to 32 mA, allowing it to drive LEDs or other high-current loads directly.
  • Package: Supplied in an 8-pin SM8 (DCT) package, which is a compact and surface-mountable form factor.
  • Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Performance and Quality

The SN74LVC3G06DCTR is built to deliver high-speed performance while maintaining low power dissipation. Its LVC technology ensures that the device has a low input capacitance and dynamic power consumption that scales with the frequency of operation. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity.

Applications

Due to its robust design and flexible voltage compatibility, the SN74LVC3G06DCTR is suitable for a broad spectrum of applications. These include, but are not limited to, signal inversion, interfacing and level shifting in mixed-voltage systems, driving heavy loads such as relays, and as a buffer for high-speed signal processing circuits.

Conclusion

The SN74LVC3G06DCTR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate inverting functions into their systems. With its low-voltage operation, high output drive, and compact packaging, it represents a fine balance of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6699 $50.2425
185+ $0.5497 $101.6945
285+ $0.5325 $151.7625
390+ $0.5154 $201.0060
505+ $0.4982 $251.5910
675+ $0.4466 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess