EN
  • EN
  • DE

BZX84C43W

Part No BZX84C43W
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819967-BZX84C43W
Ultra Librarian 3D Model Ultra Librarian BZX84C43W CAD Model

Description

The BZX84C43W is a surface-mount Zener diode manufactured by Panjit. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact size and reliable performance make it suitable for both consumer and industrial applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits, ensuring consistent performance.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Provides overvoltage protection in power supplies and other electronic devices.
  • Clipping Circuits: Used in clipping circuits to limit the voltage amplitude of a signal.
  • Level Shifting: Implemented in level shifting circuits to adjust voltage levels.

Features

  • Zener Voltage: Features a Zener voltage of 43V, providing a specific voltage reference.
  • Surface Mount Package: Available in a small surface-mount package (SOD-323), suitable for high-density PCB designs.
  • Low Leakage Current: Offers low leakage current, minimizing power loss.
  • High Surge Capability: Designed to withstand high surge currents, enhancing reliability.
  • Fast Response Time: Provides fast response time, quickly clamping voltage transients.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • Stable Voltage Regulation: Maintains a stable voltage level, ensuring consistent circuit performance.
  • Effective Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Small surface-mount package saves board space and simplifies assembly.
  • Reliable Performance: High surge capability and low leakage current ensure reliable operation.
  • Environmental Compliance: RoHS compliance ensures environmental safety and regulatory compliance.

Additional Details

The BZX84C43W has a power dissipation of approximately 250mW. The operating temperature range is typically from -65°C to +150°C. The device is commonly used in portable devices, consumer electronics, and industrial equipment. Its fast response time and high surge capability make it an ideal choice for protecting sensitive circuits from transient voltage events. The SOD-323 package allows for easy automated assembly and reflow soldering.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4608 $59.9040
310+ $0.3777 $117.0870
475+ $0.3661 $173.8975
655+ $0.3546 $232.2630
845+ $0.3430 $289.8350
1,130+ $0.3072 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess