EN
  • EN
  • DE

SN74LVC374A-EP

Part No SN74LVC374A-EP
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050829-SN74LVC374A-EP
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC374A-EP CAD Model

Description

SN74LVC374A-EP Octal D-Type Flip-Flop from Texas Instruments

The SN74LVC374A-EP is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in military and space applications where reliability and enhanced performance are paramount. This device is part of Texas Instruments' Enhanced Product (EP) lineup, which means it has been subjected to additional testing and qualification processes to ensure robust operation in demanding environments.

Each flip-flop in the SN74LVC374A-EP has a 3-state output, providing the ability to drive the bus line in a high-impedance state when not in use. This feature is particularly useful in bus-oriented systems where multiple drivers can share the same bus lines. The 3-state outputs also allow for connection to other components without interference, ensuring clean and stable signal transmission.

The device operates on a wide supply voltage range from 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring lower power consumption. This characteristic is particularly important for battery-powered and portable applications where power efficiency is critical.

The SN74LVC374A-EP supports fast data transfer with edge-triggered flip-flops that capture data on the rising edge of the clock signal. This allows for precise timing and synchronization within digital circuits, an essential feature for high-speed data processing and communication systems.

With its operational temperature range of -55°C to 125°C, the SN74LVC374A-EP is designed to withstand extreme environmental conditions, making it an ideal choice for aerospace, defense, and other high-reliability applications. The device is available in a variety of package types, including the space-saving TSSOP (Thin Shrink Small Outline Package) and the robust QFN (Quad Flat No-leads) package, providing flexibility for different design requirements.

In summary, the SN74LVC374A-EP from Texas Instruments is a reliable, high-performance octal D-type flip-flop designed for applications where durability and dependability are non-negotiable. It offers advanced features such as 3-state outputs, low-voltage operation, fast edge-triggered data capture, and a wide operational temperature range, all of which make it a superior choice for mission-critical systems.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess