SN74LVC2T45DCURG4: Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
The SN74LVC2T45DCURG4 from Texas Instruments is a state-of-the-art, dual-bit dual-supply bus transceiver designed for seamless voltage level translation in mixed-voltage digital systems. This versatile component is a key solution for applications requiring the interfacing of different logic levels, ranging from 1.65V to 5.5V on both the A and B ports, making it ideal for multi-voltage systems and signal gating.
The SN74LVC2T45DCURG4 allows for bidirectional voltage-level translation and signal propagation without the need for a directional control signal. Its automatic direction sensing feature simplifies the design process by eliminating the need for additional hardware or software control mechanisms.
At the heart of this device lies the robustness to handle high-speed data transmission with minimal propagation delay, ensuring reliable operation in critical communication systems. The device's 3-state outputs, which can be placed in a high-impedance state, provide the flexibility needed for multiplexing and bus management in complex digital circuits.
Key features of the SN74LVC2T45DCURG4 include:
- VCCA operation from 1.65V to 3.6V
- VCCB operation from 2.3V to 5.5V
- Low power consumption, with a typical ICC of only 10 µA maximum
- ±24-mA output drive at 3.3 V
- IOFF supports partial-power-down mode operation
- Latch-up performance exceeds 100 mA per JESD 78, Class II
- ESD protection exceeds JESD 22
The device comes in a space-saving 8-pin VSSOP (DCU) package, which is optimal for compact and portable electronic systems. Its robust design ensures that it can withstand the rigors of industrial environments, with an operating temperature range from -40°C to +85°C.
Whether it's for interfacing microprocessors with peripherals, connecting systems with different power domains, or enabling communication between incompatible logic levels, the SN74LVC2T45DCURG4 is the perfect choice for designers seeking reliable and flexible voltage translation solutions.