The SN74LVC2G241YZPR is a high-performance, dual-buffer driver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Channels: 2
- Output Type: 3-State
- Supply Voltage: Operates at a voltage range of 1.65 V to 5.5 V, making it suitable for a variety of low-power applications and facilitating compatibility with both 3.3V and 5V logic levels.
- Output Current: Capable of driving ±24mA at the output, providing strong signal delivery to downstream components.
- Package / Case: DSBGA-8, a compact package that is ideal for space-constrained applications.
- Operating Temperature: Ranges from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
The SN74LVC2G241YZPR is versatile and can be used in a variety of applications, including:
- Signal buffering and driving for buses
- Memory address drivers
- Clock drivers
- Power management
- Data communication and telecommunication systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC2G241YZPR is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. The device's robust design ensures that it can withstand the rigors of daily use, while maintaining high performance and longevity.
Environmental Compliance
In line with Texas Instruments' dedication to environmental sustainability, the SN74LVC2G241YZPR is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental standards.