The SN74LVC2G241YZAR is a dual buffer and driver device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The device is ideal for a wide range of applications, including signal buffering and driving lines with high capacitance.
Key Features
- Operational Range: The SN74LVC2G241YZAR operates at a voltage range of 1.65 to 5.5 V, making it versatile for both 3.3V and 5V systems.
- High Speed: It offers high-speed performance with a typical propagation delay (tpd) of 3.4 ns at 3.3 V, allowing for fast signal processing.
- Low Power Consumption: The device has a low power consumption profile, which is critical for battery-operated and power-sensitive applications.
- Drive Capability: It is capable of driving up to 24 mA at the outputs, ensuring strong signal transmission even through capacitive loads.
- Dual Output: The dual buffer/driver configuration allows for independent gating of each output, providing design flexibility.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, withstanding up to 2000V human body model (HBM).
Applications
The SN74LVC2G241YZAR is suitable for a multitude of applications, including:
- Signal buffering in mixed-voltage systems
- Line driving for high-capacitance loads
- Bus interface and control in microcontroller-based systems
- Clock distribution and signal gating
Package and Quality
The device comes in a compact 8-pin package, making it easy to integrate into space-constrained designs. Texas Instruments ensures high-quality and reliability standards, with rigorous testing across the entire operational temperature range.
Additional Information
For more detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The SN74LVC2G241YZAR is RoHS compliant and is available for order in various quantities to meet project requirements.