EN
  • EN
  • DE

ADG508FBRN

Part No ADG508FBRN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 3pF, 22pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 077473-ADG508FBRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG508FBRN CAD Model

Description

The ADG508FBRN is a monolithic CMOS device comprising an 8-channel multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for use in data acquisition systems, test equipment, and analog-to-digital conversion applications, offering high performance and reliability.

Key Features

  • Single 8-Channel Multiplexer: The ADG508FBRN allows for the selection of a single channel to pass to the output, from eight available inputs, providing flexibility in signal routing.
  • Low Power Consumption: With CMOS technology, the device ensures minimal power consumption, making it ideal for power-sensitive applications.
  • Wide Supply Range: The multiplexer operates with a dual supply range of ±5 V to ±18 V or a single supply range of 10.8 V to 36 V, accommodating various system requirements.
  • High Off Isolation: The device features high off isolation between channels, which minimizes crosstalk and improves signal integrity.
  • Low Crosstalk: Engineered to keep interference between channels to a minimum, the ADG508FBRN ensures clean and accurate signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, preserving the integrity of the signals and the device.

Applications

The ADG508FBRN is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Analog-to-Digital Converters

Product Specifications

Parameter Value
Number of Channels 8
Supply Voltage (Dual) ±5 V to ±18 V
Supply Voltage (Single) 10.8 V to 36 V
On Resistance (Max) 80 Ω
Off Isolation (Typ) 60 dB at 1 MHz
Crosstalk (Typ) -80 dB at 1 MHz

The ADG508FBRN is available in a narrow 16-lead plastic DIP (N) package, ensuring ease of integration into various circuit designs. With its robust design and comprehensive feature set, this multiplexer from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient solution for signal routing.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0699 $54.6291
18+ $5.6783 $102.2094
28+ $5.4825 $153.5100
40+ $5.0909 $203.6360
52+ $4.8951 $254.5452
64+ $4.6993 $300.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess