EN
  • EN
  • DE

AP75N07GS-HF

Part No AP75N07GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145974-AP75N07GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP75N07GS-HF CAD Model

Description

The AP75N07GS-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency power switching applications. Its key features include low on-resistance and fast switching, making it suitable for synchronous rectification in DC-DC converters, motor control, and power management applications. The HF designation signifies it is Halogen Free.

Applications:

  • DC-DC Converters: Used in synchronous buck converters to improve efficiency.
  • Motor Control: Integrated into motor control circuits for controlling and driving motors.
  • Power Management: Employed in power management systems for efficient switching.
  • Load Switching: Provides efficient and reliable load switching capabilities.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power.

Features:

  • N-Channel MOSFET: Offers efficient switching performance in a variety of applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, improving efficiency.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Gate-Source Voltage Protection: Protects the gate from overvoltage conditions.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching reduce power losses.
  • Enhanced Reliability: Robust design and protection features ensure dependable operation.
  • Simplified Design: Easy to integrate into various power management circuits.
  • Environmental Compliance: Meets lead-free and halogen-free standards.
  • Reduced System Cost: High performance and efficiency contribute to lower overall system costs.

Additional Details:

The AP75N07GS-HF typically comes in a surface-mount package, such as a TO-252 or TO-263. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) at specified gate voltages. It is commonly used in power supplies, adaptors, and various industrial applications requiring efficient and reliable switching.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess