EN
  • EN
  • DE

SN74LVC2G240YEAR

Part No SN74LVC2G240YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.5V 8DSBGA/8WCSP / Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names -296-15589-1R,296-15589-1R,-296-15589-1,2156-SN74LVC2G240YEAR-TITR,2156-SN74LVC2G240YEAR,296-15589-1,296-15589-2,TEXTISSN74LVC2G240YEAR,296-15589-2R,-296-15589-1,-SN74LVC2G240YEARR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259419-SN74LVC2G240YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G240YEAR CAD Model

Description

Overview of SN74LVC2G240YEAR

The SN74LVC2G240YEAR from Texas Instruments is a high-performance, dual inverter with 3-state outputs. This integrated circuit is a part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It operates on a supply voltage from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.

Key Features

  • Logic Type: The device is a dual inverter, meaning it has two independent inverting functions built into a single chip.
  • Output Type: It features 3-state outputs, which allow for the outputs to be set to high, low, or high impedance. This is particularly useful for bus interfacing in digital systems.
  • Operating Voltage Range: With a wide range of operating voltages, this IC can be used in various systems without the need for level shifters.
  • Drive Capability: The SN74LVC2G240YEAR has the capability to drive up to 24mA, providing strong signal driving for connected components.
  • Propagation Delay: The device boasts a low propagation delay, ensuring fast response times in high-speed applications.
  • Package: It comes in a small and compact VSSOP (Very Small Shrink Outline Package), which is ideal for space-constrained applications.

Applications

The dual inverter's 3-state outputs make it an excellent choice for a variety of applications, including:

  • Bus line driving
  • Signal buffering and inversion
  • Logic level translation between different operating voltages
  • Memory address decoding

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2G240YEAR is no exception, as it is designed and manufactured to meet the high standards expected from TI products. It is suitable for commercial, industrial, and even automotive applications, where dependable performance is crucial.

Environmental Considerations

As with many modern semiconductor products, the SN74LVC2G240YEAR is RoHS compliant, indicating that it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess