EN
  • EN
  • DE

SN74LVC2G17DCKTE4

Part No SN74LVC2G17DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-6 / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC2G17
Other Names 296-35956-6,296-35956-1,296-35956-2,SN74LVC2G17DCKTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259430-SN74LVC2G17DCKTE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DCKTE4 CAD Model

Description

Product Overview: SN74LVC2G17DCKTE4

The SN74LVC2G17DCKTE4 is a high-performance, dual Schmitt-trigger buffer produced by Texas Instruments, designed to provide signal conditioning with the added benefit of Schmitt-trigger action. This integrated circuit (IC) is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 5V systems. It is particularly suitable for applications requiring noise filtering and signal amplification in digital circuits.

Key Features

  • Logic Type: The device functions as a dual Schmitt-trigger buffer, ensuring that signals with slow edges are reshaped into sharper, well-defined transitions.
  • Operating Voltage: It operates over a wide supply voltage range of 1.65V to 5.5V, making it versatile for interfacing with both low-voltage and standard logic levels.
  • High Drive: The SN74LVC2G17DCKTE4 can drive up to 24mA at the output, providing robust signal transmission and the ability to drive multiple loads.
  • Low Power Consumption: With its low-power design, the IC minimizes power dissipation, which is essential for battery-operated and power-sensitive applications.
  • Input Hysteresis: Schmitt-trigger action at the input provides enhanced noise immunity and allows the device to stabilize noisy or slowly changing input signals.

Package and Quality

The SN74LVC2G17DCKTE4 comes in a compact SC70-6 package, which is space-efficient and suitable for high-density applications. The device is also available in other standard packaging options to cater to different design and manufacturing requirements. Texas Instruments ensures the highest quality and reliability, adhering to industry-standard specifications and rigorous testing protocols.

Applications

This versatile buffer is ideal for a variety of applications, including but not limited to:

  • Signal conditioning for communication interfaces
  • Line drivers for data transmission
  • Glitch filtering in digital circuits
  • Level shifting between different logic families
  • Waveform shaping in mixed-signal environments

The SN74LVC2G17DCKTE4 from Texas Instruments is a robust solution for designers looking to enhance signal integrity and reliability in their digital systems while maintaining compatibility with various logic levels and operating conditions.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,470 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess