EN
  • EN
  • DE

SN74LVC2G17DBVTG4

Part No SN74LVC2G17DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DL SCHMIT TRIG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1100596-SN74LVC2G17DBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Communications & Networking, Power Management, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DBVTG4 CAD Model

Description

SN74LVC2G17DBVTG4 Dual Schmitt-Trigger Buffer

The SN74LVC2G17DBVTG4 is a high-performance, dual Schmitt-trigger buffer produced by Texas Instruments, designed to provide signal conditioning with noise filtration and pulse shaping in a wide range of applications. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Each buffer within the SN74LVC2G17DBVTG4 features a Schmitt-trigger input. This input has a built-in hysteresis which makes the buffer highly tolerant to slower input rise and fall times, thus enhancing the circuit's immunity to input noise and creating cleaner output signals. This characteristic is especially beneficial in environments with high electrical noise or when interfacing with slow transitioning input signals.

The device is designed to operate from a 1.65V to 5.5V power supply, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems. This flexibility allows the SN74LVC2G17DBVTG4 to be used in mixed-voltage environments and makes it ideal for voltage translation applications.

Featuring a compact SOT-23-6 package, the SN74LVC2G17DBVTG4 is optimized for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is critical in portable and miniaturized electronic devices. The device's inputs are 5V-tolerant, ensuring that it can interface with higher voltage logic levels without risk of damage.

In terms of performance, the SN74LVC2G17DBVTG4 offers low propagation delay and high noise immunity, characteristics that are essential for maintaining signal integrity in fast digital systems. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive applications that require high reliability under harsh conditions.

Overall, the SN74LVC2G17DBVTG4 from Texas Instruments is a versatile and reliable component that provides an efficient solution for buffering and interfacing needs in digital systems. Its Schmitt-trigger inputs, wide operating voltage range, and compact size make it an excellent choice for designers looking to enhance signal quality while conserving board space.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,670 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess