EN
  • EN
  • DE

SN74LVC2G04DCKT

Part No SN74LVC2G04DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-6
Package 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1255633-SN74LVC2G04DCKT
Manufacturer Homepage www.ti.com
Family Name SN74LVC2G04
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G04DCKT CAD Model

Description

Product Overview: SN74LVC2G04DCKT

The SN74LVC2G04DCKT is a high-performance, dual inverter gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while still delivering high-speed performance.

Key Features

  • Operating Voltage: The device typically operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Logic Type: Dual inverter gate, which means it contains two independent inverter gates in a single package, enabling it to invert two separate input signals.
  • Package: Comes in an SC70-6 package, which is a small and space-efficient surface-mount package, ideal for compact PCB layouts.
  • Output Drive Capability: Capable of driving up to ±24mA at 3.3V, providing robust output current for driving heavy loads.
  • High-Speed: Possesses a propagation delay time of typically 2.9ns at 3.3V, ensuring fast signal processing for time-critical applications.
  • Low Power Consumption: Designed for low dynamic power consumption, with a reduction in power drawn as the frequency of operation decreases.
  • ESD Protection: Features high electrostatic discharge (ESD) protection, with human-body model (HBM) testing exceeding 2000V, which helps to prevent damage during handling and operation.

Applications

The SN74LVC2G04DCKT is widely used in a variety of applications, including but not limited to:

  • Signal processing
  • Logic level shifting
  • Wave shaping
  • Glitch removal
  • Oscillator circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74LVC2G04DCKT is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions. With TI's reputation in the semiconductor industry, you can rely on this dual inverter gate to perform consistently over a wide range of temperatures and operational parameters.

For detailed specifications, technical documents, and more information on how to integrate the SN74LVC2G04DCKT into your designs, visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0868 $50.3440
1,235+ $0.0813 $100.4055
1,915+ $0.0785 $150.3275
2,740+ $0.0730 $200.0200
3,560+ $0.0703 $250.2680
4,440+ $0.0676 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,030 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess