EN
  • EN
  • DE

CD74HCT4051M96G4

Part No CD74HCT4051M96G4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 400nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1028535-CD74HCT4051M96G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4051M96G4 CAD Model

Description

The CD74HCT4051M96G4 is a high-performance, CMOS logic-level analog multiplexer/demultiplexer integrated circuit brought to you by Texas Instruments. This versatile component is part of the HCT family and is designed to work with a wide range of digital systems, offering a mix of high-speed operation and low power consumption.

Key Features

  • Logic Family: HCT (High-Speed CMOS)
  • Number of Channels: 8 (1-of-8)
  • Configuration: Single 8-channel multiplexer/demultiplexer
  • Operating Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 13 ns (typical) at 4.5V
  • Package: SOIC-16
  • Temperature Range: -55°C to 125°C
  • Logic Level - Low: 0.8V max at 4.5V
  • Logic Level - High: 2V min at 4.5V

Product Description

The CD74HCT4051M96G4 is an 8-channel digital multiplexer/demultiplexer that allows digital or analog signals to be routed to one output line, making it an essential component for various signal routing applications. Its high-speed CMOS technology ensures that the device is compatible with TTL levels and can operate at a wide range of voltages, providing flexibility for interfacing with various logic families.

The device's low "ON" resistance and low "OFF" leakage current ensure efficient signal handling, making it suitable for applications such as data acquisition systems, signal routing in communication devices, and analog-to-digital conversion systems. Its bidirectional switches allow signals to pass in both directions, adding to the versatility of the device.

The CD74HCT4051M96G4 is offered in a SOIC-16 package, which is compact and suitable for space-constrained applications. The wide operating temperature range allows for use in extreme environments, ensuring reliability and performance stability across various applications. Its low power consumption and fast propagation delay are critical for high-speed digital systems that require efficient power management.

Applications

  • Data acquisition systems
  • Analog and digital multiplexing
  • Signal routing in communication devices
  • Analog-to-digital conversion systems
  • Test equipment and instrumentation

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2139 $50.2665
500+ $0.2004 $100.2000
775+ $0.1936 $150.0400
1,115+ $0.1800 $200.7000
1,445+ $0.1733 $250.4185
1,805+ $0.1665 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess