EN
  • EN
  • DE

SN74LVC2952APWR

Part No SN74LVC2952APWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVC2952
Other Names -SN74LVC2952APWRG4,-296-8508-1,296-8508-6,SN74LVC2952APWRE4,TEXTISSN74LVC2952APWR,296-8508-2,-SN74LVC2952APWRE4,-SN74LVC2952APWRR,2156-SN74LVC2952APWR,296-SN74LVC2952APWRCT,-296-8508-1,-SN74LVC2952APWRG4R,296-SN74LVC2952APWRTR,296-8508-6R,296-8508-2R,SN74LVC2952APWRG4,-SN74LVC2952APWRE4R,296-8508-1,296-8508-6,296-8508-2,SN74LVC2952APWRG4,SN74LVC2952APWRE4,296-8508-1,296-8508-1R,-296-8508-1R,296-SN74LVC2952APWRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259436-SN74LVC2952APWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2952APWR CAD Model

Description

The SN74LVC2952APWR is an integrated circuit device manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the LVC (Low-Voltage CMOS) family and is designed to provide high-performance, low-power data transfer and storage capabilities.

Key Features

  • Interface Type: The device features an 8-bit universal bus transceiver with 3-state outputs, allowing for versatile interfacing in various digital systems.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.7V to 3.6V, making it suitable for low-voltage applications and compatible with other logic levels.
  • High Drive: The SN74LVC2952APWR can drive up to 24 mA at the outputs, providing good signal integrity.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications.
  • Speed: It boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the suffix 'APWR' in its part number, offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C.

Applications

The SN74LVC2952APWR is versatile and can be used in a wide range of applications. It is particularly useful for interfacing with microprocessors or microcontrollers where data buses need to be bidirectional or where data needs to be stored temporarily. Typical applications include:

  • Data communication systems
  • Networking servers and switches
  • Signal routing and distribution
  • Memory interface circuits
  • Portable electronic devices

With its combination of low power consumption, high-speed operation, and versatile interfacing capabilities, the SN74LVC2952APWR is an excellent choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7215 $50.5050
170+ $0.5920 $100.6400
265+ $0.5735 $151.9775
365+ $0.5550 $202.5750
470+ $0.5365 $252.1550
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess