EN
  • EN
  • DE

SN74LVC257APWRG4

Part No SN74LVC257APWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC257
Other Names TEXTISSN74LVC257APWRG4,2156-SN74LVC257APWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256516-SN74LVC257APWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC257APWRG4 CAD Model

Description

The SN74LVC257APWRG4 is a high-performance, quad 2-input multiplexer from Texas Instruments, designed to operate from a 2.7V to 3.6V supply. This versatile component is part of the LVC family, which is characterized by low-voltage operation and low power consumption, making it ideal for use in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Wide Operating Voltage Range: The SN74LVC257APWRG4 functions optimally across a broad voltage range from 2.7V to 3.6V, which allows for flexible integration into various circuit designs.
  • High-Speed Operation: This multiplexer is capable of facilitating high-speed data transfer, which is crucial for applications that require quick data processing and throughput.
  • Low Power Consumption: Its low power consumption is a significant advantage for battery-operated devices, where power efficiency is a critical parameter.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, providing robust signal transmission to downstream components.
  • Multiple Configuration Options: With four multiplexers in a single package, the SN74LVC257APWRG4 offers various configuration possibilities, allowing designers to use it in multiple facets of their projects.
  • Compatibility: It is designed for use with 5V tolerant systems, making it compatible with mixed-voltage environments and facilitating easier integration with legacy components.

Applications

The SN74LVC257APWRG4 is suitable for a multitude of applications. Its ability to handle data line switching makes it perfect for signal gating, data routing, and multiplexing tasks in:

  • Telecommunication systems
  • Servers and networking equipment
  • Computer peripherals
  • Consumer electronics
  • Industrial control systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74LVC257APWRG4 is designed for surface-mount technology, allowing for compact PCB design. Texas Instruments ensures high-quality production standards, and the device is RoHS compliant, adhering to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess