EN
  • EN
  • DE

SN74LVC245ANG4

Part No SN74LVC245ANG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74LVC245
Other Names SN74LVC245ANE4,SN74LVC245ANE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259328-SN74LVC245ANG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC245ANG4 CAD Model

Description

Product Overview: SN74LVC245ANG4

The SN74LVC245ANG4 is a high-performance, octal bus transceiver from Texas Instruments. Designed with the latest semiconductor technology, this component is a part of the LVC family, known for its low-voltage operation and compatibility with 5V systems. This transceiver is ideal for bidirectional communication between data buses and ensures signal integrity while providing level shifting capabilities.

Key Features

  • Bi-Directional Interface: The SN74LVC245ANG4 offers 8 channels of bi-directional data communication, making it perfect for interfacing between different voltage domains within a system.
  • Low-Voltage Operation: This device operates at a voltage range of 2.7V to 3.6V, which allows for low-power consumption while maintaining compatibility with higher voltage logic levels.
  • High Drive: With the ability to source and sink up to 24mA, the SN74LVC245ANG4 can drive multiple loads or interface with bus-hold devices.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making it suitable for interfacing with 5V logic without the need for external level shifters.

Applications

The versatility of the SN74LVC245ANG4 makes it a suitable choice for a wide range of applications, including:

  • Communication systems
  • Embedded systems
  • Signal bridging between different logic levels
  • Data bus driving
  • Server and telecom infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC245ANG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device comes in a 20-pin PDIP (Plastic Dual-In-Line Package) which is robust and suitable for through-hole PCB mounting, providing a solid connection for all types of devices.

Conclusion

With its robust feature set, the SN74LVC245ANG4 from Texas Instruments stands out as an excellent choice for designers looking to facilitate reliable data transfer in their digital systems. Its compatibility with 5V logic levels, low-voltage operation, and high-drive capability make it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess