Product Overview: SN74LVC244APWTE4
The SN74LVC244APWTE4 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver a balance of speed and power efficiency. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC244APWTE4 is specifically crafted to drive heavy loads while maintaining a low power consumption, making it an ideal choice for a wide range of applications, including computing, telecommunications, and industrial systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: Operates from 1.65V to 3.6V, enabling use in low-voltage applications and compatibility with various logic levels.
- Drive Capability: Capable of driving loads with up to 24mA at the output, providing the necessary current for a variety of devices.
- Speed: Fast propagation delays and output transition times ensure high-speed data transmission.
- 3-State Outputs: Facilitates bus-oriented applications by providing the ability to put the output into a high-impedance state.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
Applications
The versatile nature of the SN74LVC244APWTE4 makes it suitable for a variety of applications that require high drive and low power dissipation. These applications include, but are not limited to:
- Memory address drivers
- Bus-oriented systems
- Data transmission systems
- Signal buffering in servers and telecommunications
- Industrial controls
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable products. The SN74LVC244APWTE4 is manufactured with this commitment in mind, ensuring that it meets the stringent standards set by the industry for performance and durability. With Texas Instruments' proven track record, you can be confident in the consistent operation and longevity of this octal buffer/line driver.