The SN74LVC1GU04DCKRG4 is a high-performance, single-gate CMOS logic inverter from Texas Instruments, designed to operate with a power supply range of 1.65 to 5.5 volts. This versatile component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is particularly suitable for a wide array of applications, ranging from consumer electronics to industrial control systems.
With its ultra-small SC70 (SOT-323) package, the SN74LVC1GU04DCKRG4 is ideal for space-constrained applications. The device's tiny footprint makes it an excellent choice for portable and compact electronic designs. Despite its small size, it delivers robust performance with a high degree of noise immunity and low power consumption, characteristic of Texas Instruments' advanced CMOS technology.
Key features of the SN74LVC1GU04DCKRG4 include:
- Operational Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
- High Output Drive: Capable of driving up to 24mA at the output, allowing for direct driving of LEDs or other low-power devices without additional buffering.
- Low Power Consumption: With a typical ICC of only 10μA, it is an energy-efficient choice for battery-operated devices.
- Schmitt-Trigger Input: Provides enhanced noise immunity and allows for slow input transition signals, making it more reliable in noisy environments.
- ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring device longevity and reliability in harsh conditions.
The SN74LVC1GU04DCKRG4 is also characterized by its fast switching speeds, which is essential for high-speed signal processing applications. The logic inverter's propagation delay time is minimized, allowing for quick response times in critical circuits.
In summary, the SN74LVC1GU04DCKRG4 from Texas Instruments is a high-quality, single inverter gate that offers excellent performance in a compact package. Its compatibility with a wide voltage range, low power consumption, and high noise immunity make it a versatile choice for designers looking to optimize their electronic systems.