EN
  • EN
  • DE

SN74LVC1G98QDCKRQ1

Part No SN74LVC1G98QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1255583-SN74LVC1G98QDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G98
Introduction Date January 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98QDCKRQ1 CAD Model

Description

Product Overview: SN74LVC1G98QDCKRQ1

The SN74LVC1G98QDCKRQ1 is a highly versatile, configurable multiple-function gate from Texas Instruments, designed to meet the demanding requirements of automotive and industrial applications. This advanced logic gate is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Versatility: The device can be configured as any of the 24 functions of one or two variables, providing unparalleled flexibility in system design. The output state is determined by eight patterns of 3-bit input.
  • Low Voltage Operation: It operates over a broad voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High Drive: The SN74LVC1G98QDCKRQ1 is capable of driving up to 32 mA, allowing it to drive larger loads or multiple devices.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Automotive Grade: Qualified for automotive applications, the SN74LVC1G98QDCKRQ1 meets the stringent requirements of the AEC-Q100 standard.
  • Temperature Range: The device is designed to operate in a wide temperature range from -40°C to +125°C, suitable for under-the-hood applications.
  • Package: Available in a space-saving 6-pin SC70 package, it is ideal for compact and high-density circuit designs.

Applications

The SN74LVC1G98QDCKRQ1's flexibility and robustness make it an excellent choice for a wide range of applications, including:

  • Automotive systems such as engine control units, body control modules, and infotainment systems.
  • Industrial automation, where reliable logic operations are critical in harsh environments.
  • Consumer electronics that require low power consumption and high performance.
  • Complex logic circuits where space is at a premium and multiple logic functions are needed.

This product from Texas Instruments provides designers with a compact, reliable, and flexible solution for implementing logic functions in their systems, ensuring optimal performance in a variety of challenging applications.

You May Also Be Interested in

National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1648 $50.2640
740+ $0.1353 $100.1220
1,150+ $0.1310 $150.6500
1,580+ $0.1268 $200.3440
2,040+ $0.1226 $250.1040
2,730+ $0.1099 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,975 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess