EN
  • EN
  • DE

ADSP-2187LBSTZ-210

Part No ADSP-2187LBSTZ-210
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer | IC DSP CONTROLLER 16BIT 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 52MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number ADSP-2187
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142232-ADSP-2187LBSTZ-210
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2187LBSTZ-210 CAD Model

Description

The ADSP-2187LBSTZ-210 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient signal processing capabilities. This DSP is part of the ADSP-218x family, which is renowned for its exceptional performance, integration, and ease of use in complex signal processing tasks.

Key Features:

  • High Clock Speed: The ADSP-2187LBSTZ-210 operates at a clock speed of 210 MHz, enabling rapid processing of digital signals for real-time applications.
  • On-Chip Memory: It comes with integrated memory, which includes 16k words of on-chip RAM, allowing developers to run applications efficiently without the need for external memory components.
  • Optimized Architecture: The processor features a dual data address generator, which optimizes the handling of various signal processing tasks, such as FFTs, digital filtering, and audio processing.
  • Peripheral Support: Equipped with a variety of peripherals, this DSP supports serial ports, parallel ports, and timers, enhancing its interface capabilities with other digital systems.
  • Power Management: It offers flexible power-down modes, which significantly reduce power consumption during idle periods, making it suitable for power-sensitive applications.

Applications:

The ADSP-2187LBSTZ-210 is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Instrumentation
  • Industrial control systems
  • Automotive electronics

Package and Quality:

This DSP is available in a 100-lead LQFP (Low Profile Quad Flat Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. The ADSP-2187LBSTZ-210 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments.

Conclusion:

The ADSP-2187LBSTZ-210 from Analog Devices Inc. represents a blend of high-speed signal processing, integrated memory, and a comprehensive set of peripherals, making it a versatile choice for developers looking to implement advanced DSP solutions in their products. Its power efficiency and robust packaging further enhance its suitability for a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $635.4478 $635.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess