EN
  • EN
  • DE

SN74LVC1G97DRYR

Part No SN74LVC1G97DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74LVC1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29874-1, 296-29874-2, -SN74LVC1G97DRYR-NDR, -296-29874-1, -296-29874-1-ND, 296-29874-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896754-SN74LVC1G97DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DRYR CAD Model

Description

SN74LVC1G97DRYR - Configurable Multiple-Function Gate by Texas Instruments

The SN74LVC1G97DRYR from Texas Instruments is a versatile, high-performance device that integrates the functionality of multiple logic gates into a single chip. This configurable multiple-function gate is designed to operate on a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. The device is part of the 74LVC family, which is known for its low-voltage operation and low-power consumption.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC1G97DRYR ensures that the quiescent power consumption is kept to a minimum, even when operating at the higher end of the voltage spectrum. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial. The device also boasts a high drive strength, which allows it to drive capacitive loads while maintaining signal integrity, an essential characteristic for high-speed data transmission applications.

The unique selling point of the SN74LVC1G97DRYR is its configurability. It can be programmed to perform the functions of a 2-input AND, OR, NAND, NOR, XOR, XNOR gate, a single inverter, or a buffer. This is achieved through the use of three selection inputs (S0, S1, and S2) that determine the function the device will perform. This multi-function gate is a space-saving solution, allowing designers to reduce board space and component count in their designs.

The device is offered in a compact 6-pin SON package with a DRY suffix indicating the tape and reel packaging option, which is ideal for automated assembly processes. The SN74LVC1G97DRYR also features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times, thus enhancing its performance in applications with noisy signals.

With its broad operating voltage range, low power consumption, and configurable logic functions, the SN74LVC1G97DRYR is an excellent choice for a wide array of applications, including consumer electronics, computing devices, and embedded systems where space and power efficiency are of paramount importance.

For detailed technical specifications, application circuits, and configuration options, designers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2026 $50.6500
530+ $0.1898 $100.5940
820+ $0.1834 $150.3880
1,175+ $0.1706 $200.4550
1,525+ $0.1642 $250.4050
1,905+ $0.1578 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,060 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess