The SN74LVC1G97DCKTG4, manufactured by Texas Instruments, is a versatile and configurable multiple-function gate that offers a high level of integration by providing the ability to perform multiple logic functions within a single chip. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed voltage systems.
Key Features:
- Flexible Logic Gate: The SN74LVC1G97DCKTG4 is designed to function as any of the 16 different two-input logic gates or as a single one-input logic gate, depending on the configuration of the input signals.
- Low Voltage Operation: It operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels without the need for level shifting.
- High Drive Capability: This device can drive up to 24 mA at the output, allowing it to drive multiple loads or LEDs directly.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's robustness in harsh electrical environments.
- Low Power Consumption: The SN74LVC1G97DCKTG4 features a low power consumption design, making it ideal for battery-powered and energy-sensitive applications.
- Small Footprint: Housed in a compact SC70-6 package, it occupies minimal board space and is suitable for high-density applications.
Applications:
The SN74LVC1G97DCKTG4's configurable nature makes it highly adaptable for a variety of applications, including:
- Programmable logic controllers
- Signal processing
- Control systems
- Embedded systems
- Consumer electronics
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
1.65 V to 5.5 V |
| Output Drive (IOL/IOH) |
±24 mA |
| Package Type |
SC70-6 |
| Operating Temperature |
-40°C to +85°C |
With its combination of flexibility, low-power operation, and compact size, the SN74LVC1G97DCKTG4 is an excellent choice for designers looking to add versatile logic functionality to their projects while conserving space and power.