EN
  • EN
  • DE

DS1841N+T&R

Part No DS1841N+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES LOG NV I2C 10-TDFN / Digital Potentiometer 3.6kOhm 128POS Non-Volatile Log 10-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 22k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) ±250 ppm/°C
Operating Temperature Range -40°C ~ 100°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 773150-DS1841N+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1841
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1841N+T&R CAD Model

Description

Maxim Integrated DS1841N+T&R Digital Potentiometer

The DS1841N+T&R from Maxim Integrated is a versatile, nonvolatile digital potentiometer that offers a reliable solution for a wide range of applications requiring precise resistance adjustments. This digital potentiometer is designed to endure the demands of modern electronic systems, providing an efficient and accurate means of controlling resistance without the need for manual tuning.

With its logarithmic taper characteristic, the DS1841N+T&R is particularly suited for audio applications where volume control is essential. It features a resistance range of 10kΩ, which can be adjusted through an I²C-compatible serial interface, allowing for seamless integration with microcontrollers and other digital systems. This digital communication protocol enables the device to remember its resistance setting even after power is removed, thanks to its nonvolatile memory.

The DS1841N+T&R is available in a compact SOIC-8 package, making it an ideal choice for space-constrained applications. It is supplied in tape and reel form (T&R), facilitating efficient handling and placement during the manufacturing process, especially for high-volume production runs. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Key features of the DS1841N+T&R include:

  • 256-position logarithmic taper potentiometer
  • Nonvolatile (EEPROM) storage of wiper position
  • 10kΩ end-to-end resistance
  • I²C-compatible serial interface
  • Wide operating voltage range of 2.7V to 5.5V
  • Low power consumption
  • High reliability with 50,000 wiper store cycles
  • 100-year wiper position data retention

Applications of the DS1841N+T&R are diverse and include audio equipment, cellular phones, portable electronics, and other devices where digital control of resistance is needed. Engineers and designers choose this digital potentiometer for its ease of use, digital precision, and the quality assurance of Maxim Integrated, a trusted name in the industry.

Whether you are developing a sophisticated audio system or looking to fine-tune circuit parameters in your next electronic project, the DS1841N+T&R offers a high-performance, reliable solution that simplifies design challenges and enhances end-product functionality.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0316 $50.7900
60+ $1.6670 $100.0200
93+ $1.6149 $150.1857
128+ $1.5628 $200.0384
166+ $1.5107 $250.7762
222+ $1.3544 $300.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess