EN
  • EN
  • DE

SN74LVC1G97DCKT

Part No SN74LVC1G97DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE CONFIG SC70-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G97
Other Names SN74LVC1G97DCKT,296-32311-6,TEXTISSN74LVC1G97DCKT,2156-SN74LVC1G97DCKT,296-32311-2,296-32311-1,SN74LVC1G97DCKTE4,SN74LVC1G97DCKTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258205-SN74LVC1G97DCKT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DCKT CAD Model

Description

The SN74LVC1G97DCKT is a highly versatile, single configurable multiple-function gate with a wide supply voltage range from Texas Instruments. This advanced product is designed to meet the increasing demand for multi-functionality in electronic components, allowing engineers to minimize PCB space without sacrificing performance.

Key Features:

  • Configurable Multiple-Function Gate: The SN74LVC1G97DCKT can be configured to perform a multitude of logical functions, such as AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer. This is achieved by selecting the appropriate logic function through the state of its input pins.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems, and thus providing the flexibility to be used in various applications.
  • Low Power Consumption: This device is characterized by low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • High Drive Strength: Despite its low power consumption, the SN74LVC1G97DCKT does not compromise on performance, offering high drive strength to drive heavy loads.
  • Wide Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C, ensuring reliability and functionality across various environmental conditions.
  • SC70 Packaging: The device comes in an ultra-small SC70, 6-pin package, which is ideal for space-constrained applications.
  • RoHS Compliant: Texas Instruments ensures that the SN74LVC1G97DCKT is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications:

The SN74LVC1G97DCKT is suitable for a wide range of applications including, but not limited to:

  • Consumer Electronics
  • Embedded Systems
  • Signal Processing
  • Telecommunications
  • Portable Devices
  • Computing Systems

In summary, the SN74LVC1G97DCKT from Texas Instruments is a versatile and efficient solution for designers looking to incorporate multiple logic functions into their systems with a single, compact device. Its wide operating voltage range, low power consumption, and high drive strength make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,270+ $0.0790 $100.3300
1,970+ $0.0763 $150.3110
2,820+ $0.0710 $200.2200
3,665+ $0.0683 $250.3195
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,520 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess