EN
  • EN
  • DE

SN74LVC1G79DCKTG4

Part No SN74LVC1G79DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC70-5 / Flip Flop D-Type Pos-Edge 1-Element 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 795101-SN74LVC1G79DCKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G79
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79DCKTG4 CAD Model

Description

Product Overview: SN74LVC1G79DCKTG4

The SN74LVC1G79DCKTG4 is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments, designed for use in a wide range of electronic applications. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

This flip-flop comes in a compact 6-pin SC70 package, making it suitable for space-constrained applications. It operates over a supply voltage range of 1.65 V to 5.5 V, which allows for interfacing with both 3.3 V and 5 V logic levels. This flexibility makes the SN74LVC1G79DCKTG4 an ideal choice for interfacing with different systems within the same circuit.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Edge Type: Positive-Edge Triggered
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Capability: Can drive up to 24 mA
  • Package: 6-Pin SC70
  • Operating Temperature Range: -40°C to 85°C
  • Technology: CMOS
  • ESD Protection: Exceeds JESD 22

Applications

The SN74LVC1G79DCKTG4 is versatile and can be used in various digital applications. It is particularly useful in the following:

  • Data storage and retrieval systems
  • Shift registers
  • Pattern generators
  • Counters and control circuits

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G79DCKTG4 is manufactured using advanced semiconductor processes, which ensure high performance and durability. The device also features balanced propagation delays and low input capacitance, which contribute to its high-speed operation.

In conclusion, the SN74LVC1G79DCKTG4 from Texas Instruments is a reliable and efficient solution for designers looking for a low-voltage, high-performance D-type flip-flop. Its compatibility with various logic levels and small footprint make it an excellent choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,790 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess