EN
  • EN
  • DE

SN74LVC1G57YEAR

Part No SN74LVC1G57YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE CONFIG 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC1G
Other Names 296-14293-2,TEXTISSN74LVC1G57YEAR,296-14293-2R,296-14293-1R,-296-14293-1,-SN74LVC1G57YEARR,2156-SN74LVC1G57YEAR-TITR,296-14293-1,-296-14293-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258204-SN74LVC1G57YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G57YEAR CAD Model

Description

Product Overview: SN74LVC1G57YEAR

The SN74LVC1G57YEAR is a versatile configurable multiple-function gate from Texas Instruments, designed to meet the needs of a wide array of applications. This advanced logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Configurable Multiple Functions: The SN74LVC1G57YEAR is a multi-function device that can be configured to perform a variety of logical operations, making it a flexible solution for numerous circuit designs.
  • Low Voltage Operation: Operating from a voltage range of 1.65 V to 5.5 V, this component is ideal for low-power and battery-operated systems, while still maintaining compatibility with higher voltage logic levels.
  • High Drive Capability: With the ability to drive up to 32 mA, the SN74LVC1G57YEAR can directly drive LEDs and other high-current loads, while still providing the fast switching speeds required for high-speed signal processing.
  • Low Power Consumption: Its low dynamic power consumption is attributed to the balanced propagation delays and transition times, making it an energy-efficient choice for modern electronic devices.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74LVC1G57YEAR's configurable functionality makes it suitable for a host of applications, including:

  • Servers and Networking Equipment
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Computing Peripherals
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G57YEAR is no exception. It is fabricated using advanced CMOS technology, which not only ensures low power consumption but also provides high immunity to noise, a critical factor for maintaining signal integrity in complex electronic systems.

Package and Availability

The SN74LVC1G57YEAR comes in a compact DSBGA package, which is optimized for space-constrained applications. Availability and pricing information can be obtained from authorized Texas Instruments distributors or the company's website, where you can also find additional resources, including datasheets, reference designs, and application notes to facilitate the integration of this component into your design.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4165 $102.0425
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess