EN
  • EN
  • DE

SN74LVC1G332DRLR

Part No SN74LVC1G332DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 3-Input Positive-OR Gate | IC GATE OR 1CH 3-INP 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Inputs 3
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 6-SOT
Manufacturer Package SOT-563, SOT-666
Family Part Number 74LVC1G332
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255549-SN74LVC1G332DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G332DRLR CAD Model

Description

Product Overview: SN74LVC1G332DRLR

The SN74LVC1G332DRLR is a high-performance, single 3-input positive-OR gate designed and manufactured by Texas Instruments. This advanced logic gate is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specifically engineered to operate with a supply voltage ranging from 1.65V to 5.5V, making it suitable for a wide array of applications in modern electronic circuits.

With its tiny SOT-5X3 package, the SN74LVC1G332DRLR is optimized for space-constrained applications, ensuring that even the most compact designs can benefit from its functionality without sacrificing performance. The device's small form factor is particularly advantageous for portable and battery-powered devices where space and power efficiency are critical.

The SN74LVC1G332DRLR boasts impressive switching characteristics, with a propagation delay time of typically 3.4 ns at 3.3V, which allows for high-speed operation in critical signal processing applications. This speed, coupled with low power consumption, makes it an excellent choice for high-performance computing, telecommunications, and networking equipment.

Furthermore, the device features inputs and outputs that are 5V tolerant, enabling it to interface seamlessly with higher voltage logic levels without the need for additional level shifting circuitry. This interoperability simplifies design and reduces component count, leading to more streamlined and cost-effective solutions.

Another significant advantage of the SN74LVC1G332DRLR is its robust ESD protection, which safeguards the device against electrostatic discharges, enhancing the reliability and longevity of the product in harsh environments.

In summary, the SN74LVC1G332DRLR from Texas Instruments is a versatile and efficient solution for designers seeking a compact, high-speed 3-input OR gate with low-voltage operation and 5V tolerant inputs/outputs. Its small footprint, compatibility with mixed-voltage systems, and ESD protection make it an ideal choice for a broad range of applications in contemporary electronics.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2904 $50.8200
420+ $0.2383 $100.0860
650+ $0.2309 $150.0850
900+ $0.2234 $201.0600
1,160+ $0.2160 $250.5600
1,550+ $0.1936 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,999 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess