EN
  • EN
  • DE

SN74LVC1G27DRYR

Part No SN74LVC1G27DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 3-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74LVC1G27
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896743-SN74LVC1G27DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G27DRYR CAD Model

Description

The SN74LVC1G27DRYR is a versatile, high-speed, low-power triple 3-input NOR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels, making it suitable for interfacing with both 3.3V and 5V systems.

Key Features

  • Logic Type: Triple 3-Input NOR Gate
  • Operating Voltage: 1.65V to 5.5V, allowing for flexible use in various logic-level environments.
  • High-Speed: Propagation delay time of typically 2.9 ns at 3.3V, enabling high-speed operation for critical applications.
  • Output Drive Capability: Capable of driving up to 24mA, providing robust output signals.
  • Low Power Consumption: A feature of the LVC family, it offers reduced power usage making it ideal for battery-powered and energy-efficient designs.
  • Package: Supplied in a small, surface-mount, 8-pin SON package (DRY suffix), optimized for reduced space on PCBs.
  • Operating Temperature Range: -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The SN74LVC1G27DRYR is designed to meet the requirements of a broad spectrum of applications. Its main uses include, but are not limited to:

  • Logic level translation
  • Signal gating
  • Function generation
  • Complex logic circuit implementation
  • Power-up/down sequencing

With its low-voltage operation and high-speed performance, the SN74LVC1G27DRYR is an excellent choice for designers looking to create efficient, high-performance digital systems. Its small footprint also makes it highly suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G27DRYR is manufactured under strict quality control measures, ensuring that it meets the high standards expected of TI products. This device is RoHS compliant and is designed to meet or exceed the requirements of the joint IPC/JEDEC standard J-STD-020D.1 for Moisture Sensitivity Level (MSL).

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2882 $50.4350
425+ $0.2365 $100.5125
655+ $0.2291 $150.0605
905+ $0.2217 $200.6385
1,170+ $0.2143 $250.7310
1,565+ $0.1921 $300.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess