EN
  • EN
  • DE

SN74LVC1G27DCKRE4

Part No SN74LVC1G27DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 3-INP SC70-6 / NOR Gate IC 1 Channel SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC1G27
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257635-SN74LVC1G27DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G27DCKRE4 CAD Model

Description

The SN74LVC1G27DCKRE4 is a high-performance, single-gate triple-input NOR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including those that interface with both 3.3 V and 5 V systems.

Key Features

  • Logic Type: Triple 3-Input NOR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Logic Level Compatibility: LVTTL, LVCMOS
  • Output Drive Capability: ±24 mA at 3.3 V
  • Package: SC70-6 (SOT-363)
  • Temperature Range: -40°C to +125°C
  • RoHS Compliant: Yes

The SN74LVC1G27DCKRE4 features a 5-V tolerant input, which provides additional flexibility by allowing the device to be used in mixed-voltage environments. Its low power consumption and edge rate control facilitate the reduction of signal noise, which is crucial for maintaining signal integrity in complex electronic systems.

Applications

This versatile logic gate is suitable for a variety of applications, including:

  • Smartphones and portable electronics
  • Computing and storage platforms
  • Networking and telecommunication equipment
  • Industrial control and automation systems
  • Consumer electronics

In addition to its functional uses, the SN74LVC1G27DCKRE4 is designed with the environment in mind. It is fully RoHS compliant, minimizing the presence of hazardous substances in electronic products, and promoting sustainability.

With its robust design and reliable performance under a broad range of operating conditions, the SN74LVC1G27DCKRE4 from Texas Instruments is an excellent choice for designers looking to incorporate a triple-input NOR gate into their systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2199 $50.5770
555+ $0.1805 $100.1775
860+ $0.1748 $150.3280
1,185+ $0.1692 $200.5020
1,530+ $0.1636 $250.3080
2,050+ $0.1466 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 581,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess