EN
  • EN
  • DE

SN74LVC1G17DPWR

Part No SN74LVC1G17DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 4X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 4-X2SON (0.8x0.8)
Base Product Number 74LVC1G17
Other Names 296-40550-2,296-40550-1,SN74LVC1G17DPWR,296-40550-6,-296-40550-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259319-SN74LVC1G17DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17DPWR CAD Model

Description

Product Overview: SN74LVC1G17DPWR by Texas Instruments

The SN74LVC1G17DPWR is a single Schmitt-trigger buffer designed for 1.65-V to 5.5-V VCC operation, manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is optimized for use in a variety of applications, ranging from consumer electronics to industrial hardware, due to its robust design and compatibility with mixed-signal voltage systems.

Key Features

  • Voltage Range: Operates from a supply voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard 5 V systems.
  • High Drive: With the capability to drive up to 8 LVTTL or LVCMOS loads, the SN74LVC1G17DPWR provides considerable flexibility in signal buffering.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs feature a hysteresis circuit that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications that require stable signal conditioning.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection that exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Package: The SN74LVC1G17DPWR is offered in a small outline, surface-mount package (TSSOP), which is ideal for space-constrained applications.

Applications

The versatility of the SN74LVC1G17DPWR makes it an excellent choice for a wide array of applications, such as:

  • Line drivers
  • Level shifting
  • Signal conditioning
  • Logic signal buffering
  • Glitch-free power-up/down circuits
  • Telecommunications systems

Quality and Reliability

As with all Texas Instruments products, the SN74LVC1G17DPWR is manufactured to the highest quality standards. TI's commitment to reliability and performance is evident in the rigorous testing and quality control processes that accompany each component, ensuring that your designs incorporate only the most dependable parts.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2395 $50.2950
510+ $0.1965 $100.2150
790+ $0.1904 $150.4160
1,090+ $0.1842 $200.7780
1,405+ $0.1781 $250.2305
1,880+ $0.1597 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess