Product Overview: SN74LVC1G17DBVTG4
The SN74LVC1G17DBVTG4 is a high-performance, single Schmitt-trigger buffer produced by Texas Instruments, designed to operate with a supply voltage ranging from 1.65V to 5.5V. This feature allows the device to be used in a variety of logic systems, from low-voltage portable equipment to standard 5V logic, without the need for level-shifting hardware.
Key Features
- Versatile Power Supply: Compatible with a broad range of operating voltages (1.65V to 5.5V), facilitating use in mixed-voltage systems.
- Schmitt-trigger Action: Provides a higher noise threshold and better noise immunity, ensuring stable output signals in noisy environments.
- High Drive: Capable of driving up to +/-24mA at the output, allowing for direct driving of heavier loads.
- Low Power Consumption: Features a typical low power consumption of 10 µA (max), making it ideal for power-sensitive applications.
- ESD Protection: Offers robust electrostatic discharge (ESD) protection, with human-body model (HBM) testing exceeding 2000V.
Applications
The device is suitable for a wide range of applications, including:
- Line drivers with high noise environment tolerance
- Signal conditioning to eliminate noise
- Level shifting for mixed-voltage systems
- Portable and battery-powered electronics
- Control logic in various consumer, industrial, and telecommunications products
Package and Quality
The SN74LVC1G17DBVTG4 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its components, and this product is no exception, meeting stringent industry standards for performance and durability.
Conclusion
With its robust design, flexible power supply compatibility, and Schmitt-trigger functionality, the SN74LVC1G17DBVTG4 from Texas Instruments is an excellent choice for designers looking to improve signal integrity and drive capability in their digital systems. Its small footprint and low power consumption also make it an attractive option for portable and power-sensitive applications.