EN
  • EN
  • DE

SN74LV1T125DBVRG4

Part No SN74LV1T125DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT23-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LV1T125
Other Names 296-51574-6,296-51574-2,296-51574-1,SN74LV1T125DBVRG4
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259503-SN74LV1T125DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T125DBVRG4 CAD Model

Description

Product Overview: SN74LV1T125DBVRG4

The SN74LV1T125DBVRG4 is a high-performance, single-bit non-inverting bus buffer gate from Texas Instruments, designed to address the needs of modern electronics that require low-voltage and low-power operation without compromising on speed and reliability. This integrated circuit is part of the LV1T family, which is known for its versatility in various applications, including mobile phones, personal computers, and other digital systems.

Key Features

  • Operating Voltage Range: The device supports a wide operating voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • High Drive: Despite its low-power consumption, the SN74LV1T125DBVRG4 is capable of driving capacitive loads and high-impedance inputs, thanks to its high-drive output.
  • Low Power Consumption: It is optimized for low power consumption, with a typical ICC of 10 μA, making it ideal for battery-powered and energy-saving applications.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, allowing for slow input transition and better noise immunity, which is crucial for applications in electrically noisy environments.
  • Output Disable Feature: The device includes an output disable feature that allows for bus and backplane isolation, contributing to better control over signal integrity.

Package and Quality

The SN74LV1T125DBVRG4 is offered in a compact SOT-23-5 package, ensuring a minimal footprint on printed circuit boards (PCBs) and is ideal for space-constrained applications. Texas Instruments is known for its rigorous quality standards, and this product is no exception, with high reliability and performance consistency.

Applications

With its versatile features, the SN74LV1T125DBVRG4 is well-suited for a wide array of applications, including:

  • Level translation for mixed-voltage systems
  • Signal buffering and isolation
  • Power-down signal isolation
  • Clock and data line driving
  • Portable and battery-powered electronics

Overall, the SN74LV1T125DBVRG4 from Texas Instruments is an essential building block for modern digital systems, offering a blend of power efficiency, high-speed performance, and robust noise immunity, all packed in a space-saving design.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1277 $50.4415
840+ $0.1197 $100.5480
1,300+ $0.1156 $150.2800
1,865+ $0.1075 $200.4875
2,420+ $0.1035 $250.4700
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,310 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess