Product Overview: SN74LVC1G14DCKR-P by Texas Instruments
The SN74LVC1G14DCKR-P is a single Schmitt-trigger inverter device designed by Texas Instruments, which is renowned for its expertise in semiconductor manufacturing. This product is part of the 74LVC series, which is known for low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G14DCKR-P is an ideal choice for a wide range of applications, including signal conditioning, data processing, and communication systems where noise immunity and stability are critical.
Key Features
- Logic Type: The device functions as a Schmitt-trigger inverter, providing a stable output even with slow or noisy input transitions.
- Operating Voltage: It operates over a broad voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- Output Drive Capability: Capable of driving up to 32mA, this component can directly drive LEDs or other low-power devices.
- Low Power Consumption: The SN74LVC1G14DCKR-P boasts a low static power consumption and operates with minimal dynamic power dissipation.
- Package: Housed in a compact SC70-5 package, it is designed for space-constrained applications.
Performance and Quality
The device offers high-speed performance with a propagation delay typically less than 3.4 ns at 5V, ensuring rapid signal processing. Texas Instruments' commitment to quality is evident in the SN74LVC1G14DCKR-P, with its robust design and manufacturing process that ensures high reliability and performance consistency.
Applications
Due to its versatile features, the SN74LVC1G14DCKR-P is suitable for a myriad of applications, including:
- Wave shaping and signal conditioning
- Glitch filtering for digital signals
- Logic level translation for mixed-voltage systems
- Pulse generation
- Timing circuits
Environmental and Regulatory Compliance
The SN74LVC1G14DCKR-P is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets and applications.