EN
  • EN
  • DE

SN74LVC1G126YEAR

Part No SN74LVC1G126YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-XFBGA, DSBGA
Manufacturer Package 5-DSBGA
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 749417-SN74LVC1G126YEAR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G126
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126YEAR CAD Model

Description

Product Overview: SN74LVC1G126YEAR

The SN74LVC1G126YEAR from Texas Instruments is a high-performance, single-line driver with a tri-state output. It belongs to the 74LVC family of products, which are known for their low-voltage operation and compatibility with mixed-voltage systems. This particular device is designed to ensure optimal functionality in a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Low Voltage Operation: The SN74LVC1G126YEAR operates at a voltage range of 1.65 to 5.5 V, which is ideal for portable and battery-operated applications.
  • High-Speed: With a typical propagation delay of only 2.9 ns, this device is suited for high-speed data transmission and processing tasks.
  • Tri-State Outputs: The tri-state control allows the output to be set to a high-impedance state, which is useful for multiplexing and bus-oriented applications.
  • Low Power Consumption: The device features a low static power consumption, with an ICC of only 10 μA maximum, making it energy-efficient for power-sensitive designs.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring device reliability and longevity.

Applications

The versatility of the SN74LVC1G126YEAR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Buffering and driving signals with high impedance
  • Logic level translation for mixed-voltage systems
  • Memory address driving
  • Bus isolation and multiplexing
  • General purpose logic applications

Quality and Reliability

As with all Texas Instruments products, the SN74LVC1G126YEAR is manufactured to the highest quality standards. It is offered in a small-footprint package, which is ideal for space-constrained applications. The device also meets or exceeds the stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world use.

Whether you are designing a new system or upgrading an existing one, the SN74LVC1G126YEAR is an excellent choice for a reliable and efficient single-line driver with tri-state output capability.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4229 $50.7480
290+ $0.3470 $100.6300
450+ $0.3362 $151.2900
615+ $0.3254 $200.1210
795+ $0.3145 $250.0275
1,065+ $0.2820 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess