EN
  • EN
  • DE

SN74LVC1G126DBV

Part No SN74LVC1G126DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255522-SN74LVC1G126DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126DBV CAD Model

Description

The SN74LVC1G126DBV from Texas Instruments is a high-performance, single-line buffer gate with a 3-state output, designed for 1.65-V to 5.5-V VCC operation. This small yet powerful device is a crucial component for a wide range of digital applications, from personal electronics to industrial automation systems.

Key Features:

  • Wide Operating Voltage Range: The device is optimized for operation on a wide voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard-voltage logic levels.
  • High Drive: With the capability to drive up to ±24-mA at the output, the SN74LVC1G126DBV ensures strong signal transmission that is less susceptible to voltage drops and signal integrity issues.
  • Low Power Consumption: This buffer gate is designed for low power consumption, thereby conserving energy and ensuring efficiency in battery-powered applications.
  • 3-State Output: The 3-state output allows the buffer to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus management and multiplexing.
  • Compatibility: It supports mixed-mode voltage operation on the input and output sides, allowing it to interface with different logic levels without the need for external level shifters.

Applications:

The SN74LVC1G126DBV is ideal for a variety of applications where buffering is needed to drive heavier loads, maintain signal integrity, or isolate components. It is commonly used in:

  • Smartphones, tablets, and other personal electronics
  • Data communication systems
  • Microprocessor or microcontroller I/O expansion
  • Industrial controls and automation
  • Signal gating and bus isolation

Package and Quality:

The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, with rigorous testing and quality control measures in place for the SN74LVC1G126DBV.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official product page.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,100+ $0.0477 $100.1700
3,255+ $0.0461 $150.0555
4,665+ $0.0429 $200.1285
6,055+ $0.0413 $250.0715
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess