EN
  • EN
  • DE
  • IT

MSP430F5219IRGCT

Part No MSP430F5219IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789547-MSP430F5219IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F5219
Introduction Date December 03, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5219IRGCT CAD Model

Description

The Texas Instruments MSP430F5219IRGCT is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems.

At the heart of the MSP430F5219IRGCT lies a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. This CPU is coupled with a flexible clock system that supports a range of low-power modes, making it an ideal choice for battery-powered and energy-sensitive applications. The device comes with 128KB of flash memory and 8KB of RAM, providing ample space for complex programs and data storage.

One of the standout features of the MSP430F5219IRGCT is its rich set of peripherals. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement of analog signals. Additionally, it offers a variety of digital communication interfaces, including I2C, SPI, and UART, enabling easy connectivity with other devices and sensors.

The microcontroller also boasts an array of timers, watchdog timers, and a real-time clock, which can be used for time-sensitive tasks and system management. Its integrated brown-out reset and supply voltage supervisor ensure reliable operation under fluctuating power conditions.

Packaged in a compact 64-VQFN (RGC) package, the MSP430F5219IRGCT is designed for space-constrained applications. Its extended temperature range makes it robust enough for demanding environments. With support for Texas Instruments' comprehensive development tools, designers can quickly prototype and deploy solutions using the MSP430F5219IRGCT.

In summary, the MSP430F5219IRGCT from Texas Instruments is a versatile and power-efficient microcontroller that provides a balance of performance, memory, and peripherals, suitable for a multitude of low-power applications and challenging environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess