EN
  • EN
  • DE

AD5592RBCBZ-RL7

Part No AD5592RBCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b 400k SPI 16-WLCSP (1.96x1.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-UFBGA, WLCSP
Case / Package 16-WLCSP (1.96x1.96)
Family Name AD5592
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5592RBCBZ-RL7-ND, AD5592RBCBZ-RL7TR, AD5592RBCBZ-RL7DKR, AD5592RBCBZ-RL7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859509-AD5592RBCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5592RBCBZ-RL7 CAD Model

Description

The AD5592RBCBZ-RL7 is a highly integrated, multifunctional device designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device combines the functionality of digital to analog converters (DACs), analog to digital converters (ADCs), and digital I/Os, making it an excellent choice for a wide range of applications including industrial automation, instrumentation, and control systems.

Key Features:

  • Integrated ADC/DAC: The device features eight I/O pins that can be configured as 12-bit DAC outputs, 12-bit ADC inputs, or digital I/Os, offering exceptional flexibility in various applications.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, simplifying power management in embedded systems.
  • High Accuracy: The AD5592RBCBZ-RL7 boasts high accuracy and low noise performance, ensuring reliable and precise signal conversion.
  • Compact Package: Housed in a compact 16-ball, 2.5mm x 2.5mm WLCSP (Wafer Level Chip Scale Package), it saves valuable board space in space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to +125°C, accommodating a wide range of environmental conditions.
  • I2C Interface: The device includes an I2C-compatible serial interface that supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C modes.

Applications:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Medical Equipment

The AD5592RBCBZ-RL7 from Analog Devices Inc. is a versatile and efficient solution for designers looking for a multi-channel ADC/DAC with additional digital I/O capability. Its compact size, combined with its robust feature set, makes it a smart choice for engineers aiming to reduce complexity and enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7301 $58.3806
15+ $7.9837 $119.7555
23+ $7.7343 $177.8889
31+ $7.4848 $232.0288
40+ $7.2353 $289.4120
54+ $6.4869 $350.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess