The SN74LVC1G0832DBVR is a high-performance, single 2-input OR gate integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient chip is designed to operate within a wide voltage range of 1.65V to 5.5V, making it versatile for various applications and compatible with multiple logic level standards.
Key Features
- Logic Type: 2-input OR Gate
- Supply Voltage Range: 1.65V to 5.5V
- Output Drive Capability: Capable of driving up to 32mA at the output, allowing for direct drive of LEDs or other high-current devices.
- Low Power Consumption: Designed for low dynamic power consumption, with a reduction in power consumption as the input signal frequency decreases.
- High-Speed Operation: Fast propagation delays, typically 3.4ns at 3.3V, enable quick response times in critical applications.
- Package: Supplied in a compact SOT-23-5 package, which saves space on printed circuit boards.
- Operating Temperature: Suitable for industrial temperature ranges from -40°C to +85°C.
Applications
The SN74LVC1G0832DBVR is ideal for a broad spectrum of applications, including but not limited to:
- Smartphones, Tablets, and Portable Electronics
- Servers and Networking Equipment
- Consumer Electronics
- Embedded Systems
- Industrial Control Systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G0832DBVR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. When you choose this OR gate, you can be confident in its performance and longevity in your electronic designs.
Ordering Information
To order the SN74LVC1G0832DBVR or to obtain more information about this product, please visit the Texas Instruments website or contact an authorized distributor. With its exceptional functionality and reliability, this OR gate is a smart choice for your digital logic needs.