EN
  • EN
  • DE

SN74LVC1G07YEAR

Part No SN74LVC1G07YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names 296-13251-1R,-296-13251-1,-296-13251-1R,296-13251-2,-SN74LVC1G07YEARR,296-13251-1,296-13251-2R,-296-13251-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259415-SN74LVC1G07YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07YEAR CAD Model

Description

Product Overview: SN74LVC1G07YEAR

The SN74LVC1G07YEAR is a high-performance, single buffer/driver with open-drain output from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This makes it suitable for interfacing with 5 V systems and for down-translation to VCC. The device is part of the LVC family, offering a compelling blend of high speed, low power consumption, and robustness for a wide range of applications.

Key Features

  • Wide Operating Voltage Range: Compatible with systems ranging from 1.65 V to 5.5 V, enabling use in a variety of logic-level environments.
  • High-Speed Operation: With a typical tpd of 3.4 ns (at 3.3 V), the device is optimized for high-speed signal processing.
  • Low Power Consumption: The SN74LVC1G07YEAR is designed for energy efficiency, which is crucial for battery-powered and power-sensitive applications.
  • Open-Drain Output: Allows for wired-OR logic configurations and can be connected to other open-drain outputs to implement active-low wired-OR or active-high wired-AND functions.
  • ESD Protection: The device includes input and output over-voltage protection, providing enhanced robustness with Human Body Model (HBM) ESD protection exceeding JESD 22, ensuring reliability in harsh environments.
  • Latch-Up Performance: Meets the JESD 78, Class II standards, further enhancing its stability under stress conditions.

Applications

The versatile nature of the SN74LVC1G07YEAR makes it suitable for a range of applications, including:

  • Level Shifting for Mixed-Voltage Systems
  • Signal Buffering and Isolation
  • Logic Signal Driving
  • Acting as a Line Driver or Receiver
  • Creating Wired Logic Functions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G07YEAR is no exception. It is rigorously tested to meet high standards of performance and reliability, ensuring that customers receive a product they can trust for their critical designs.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess