EN
  • EN
  • DE

SN74LVC1G07DRYRG4

Part No SN74LVC1G07DRYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74LVC1G07
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259397-SN74LVC1G07DRYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07DRYRG4 CAD Model

Description

Product Overview: SN74LVC1G07DRYRG4

The SN74LVC1G07DRYRG4 is a single-buffer driver with open-drain output from Texas Instruments, designed to support a wide range of applications requiring high performance and low power consumption. This integrated circuit is a part of the LVC family, which is known for its low-voltage capabilities and compatibility with mixed-voltage system environments.

Key Features

  • Logic Type: The device functions as a single non-inverting buffer with an open-drain output, which allows for external pull-up resistors to be used for different voltage level translations.
  • Voltage Range: It operates over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: The SN74LVC1G07DRYRG4 can deliver a high current output drive of up to 32mA, ensuring strong signal transmission over long traces or to multiple receivers.
  • Low Power Consumption: Its low power consumption makes it ideal for power-sensitive applications, such as battery-operated devices.
  • High-Speed Operation: The device supports high-speed operation, with typical propagation delay times significantly lower than those of general-purpose buffer drivers.

Applications

The SN74LVC1G07DRYRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Level shifting for interfacing between different logic voltages
  • Driving heavy loads or multiple devices
  • Creating wired-OR logic configurations
  • Signal buffering to prevent signal degradation over long distances

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G07DRYRG4 is available in a small-outline package, ensuring a compact footprint on PCBs. It is also characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

With its robust design and versatile functionality, the SN74LVC1G07DRYRG4 from Texas Instruments is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient logic buffer solution.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2716 $50.2460
395+ $0.2545 $100.5275
615+ $0.2459 $151.2285
875+ $0.2287 $200.1125
1,140+ $0.2201 $250.9140
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess