EN
  • EN
  • DE

XC61CC1402NR-G

Part No XC61CC1402NR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140986-XC61CC1402NR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC1402NR-G CAD Model

Description

The XC61CC1402NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed for use in a wide range of electronic devices, particularly in applications requiring precise voltage monitoring and reset functionality. It provides a reliable way to detect voltage drops and issue reset signals, preventing system failures. This detector features low power consumption and high accuracy, making it suitable for battery-powered devices and critical applications.

Applications:

  • Microcontroller Reset Circuits: Generating reset signals for microcontrollers during power-up, power-down, and voltage drop conditions.
  • CPU Reset Circuits: Ensuring proper initialization and preventing crashes in CPU-based systems.
  • Power Monitoring in Portable Devices: Monitoring battery voltage levels in portable devices like smartphones and tablets to prevent data loss or unexpected shutdowns.
  • System Power Supervision: Supervising power supplies in industrial control systems and other critical applications to ensure stable operation.
  • Memory Protection: Protecting data in memory devices by issuing a reset signal during voltage fluctuations, preventing data corruption.

Features:

  • Detection Voltage: Precise detection voltage for accurate voltage monitoring.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents output chattering and ensures stable operation, even with noisy voltage levels.
  • N-Channel Open Drain Output: Flexible output configuration for compatibility with various systems.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions by issuing a reset signal during voltage drops, ensuring stable operation.
  • Data Protection: Protects data in memory devices from corruption due to voltage fluctuations.
  • Extended Battery Life: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The XC61CC1402NR-G is a reliable and efficient solution for voltage monitoring and reset functionality. Its precise detection voltage, low supply current, and small package size make it an ideal choice for a wide range of electronic devices requiring dependable voltage supervision.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3622 $57.9520
390+ $0.2973 $115.9470
605+ $0.2880 $174.2400
830+ $0.2787 $231.3210
1,075+ $0.2693 $289.4975
1,435+ $0.2415 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess