EN
  • EN
  • DE

DH8066101538300S R1BY

Part No DH8066101538300S R1BY
Manufacturer Intel
Catalog OEM Parts (C - E)
Description MPU Quark 32-Bit 400MHz 393-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Frequency 400 MHz
Interface Ethernet, GPIO, I2C, PCIe, SPI, UART, USB
Max Frequency 400 MHz
Maximum Operating Temperature 110 °C
Max Supply Voltage 3.49 V
Memory Size 2 GB
Memory Type DDR3
Min Operating Temperature 0 °C
Min Supply Voltage 3.13 V
Number of Cores 1
Number of Pins 393
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1055489-DH8066101538300S R1BY
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DH8066101538300S R1BY CAD Model

Description

This product is manufactured by Intel and has a part number of 1055489-DH8066101538300S R1BY.

  • Memory Type: DDR3
  • Frequency: 400 MHz
  • Memory Size: 2 GB
  • Interface: Ethernet, GPIO, I2C, PCIe, SPI, UART, USB
  • Number of Pins: 393
  • Maximum Frequency: 400 MHz
  • Number of Cores: 1
  • Mounting Type: SMD (SMT)
  • RoHS Compliant: RoHS compliant
  • Popularity: low popularity
  • Maximum Operating Temperature: 110 °C
  • Data Bus Width: 32 b
  • Schedule B: 8542390000
  • REACH SVHC: unknown
  • Maximum Supply Voltage: 3.49 V
  • Minimum Supply Voltage: 3.13 V

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess