EN
  • EN
  • DE

SN74LVC1G07DPWR

Part No SN74LVC1G07DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 4X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 4-X2SON (0.8x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 4-X2SON (0.8x0.8)
Base Product Number 74LVC1G07
Other Names 296-37759-6,TEXTISSN74LVC1G07DPWR,296-37759-1,2156-SN74LVC1G07DPWR,296-37759-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259321-SN74LVC1G07DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07DPWR CAD Model

Description

The SN74LVC1G07DPWR from Texas Instruments is a high-performance, single buffer/driver device with an open-drain output, designed for use in 1.65-V to 5.5-V VCC operation. This versatile component is ideal for a wide range of applications, including driving LEDs or other low-power devices, interfacing with buses, and signal buffering.

Key Features

  • Wide Supply Voltage Range: The SN74LVC1G07DPWR operates over a broad voltage range from 1.65V to 5.5V, making it compatible with a variety of logic levels and systems.
  • High Output Drive: This device can sink currents, making it suitable for driving LEDs or other devices that require a high current drive capability.
  • Low Power Consumption: Its low power consumption is advantageous in battery-operated and power-sensitive applications.
  • Schmitt-Trigger Input: The Schmitt-trigger input provides a hysteresis which enhances noise immunity and allows for slow input transition.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Small Footprint: The device is available in a tiny 8-pin TSSOP package (DPWR suffix), which is ideal for space-constrained applications.

Applications

The SN74LVC1G07DPWR is well-suited for various applications that require a single buffer or driver. It can be used for:

  • Driving LEDs or relays
  • Interfacing with different logic levels
  • Creating wired-OR logic configurations
  • Signal buffering for data communication

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G07DPWR is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging industrial and commercial applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266,632 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess