Product Description: SN74LVC1G02DCKR from Texas Instruments
The SN74LVC1G02DCKR is a high-performance, single 2-input positive-NOR gate from Texas Instruments. This product is designed specifically for 1.65-V to 5.5-V VCC operation. It is part of the Texas Instruments LVC family, which is known for its low-voltage and high-speed capabilities.
This single gate is designed for 1.65-V to 5.5-V VCC operation. The inputs can be driven from either 3.3-V or 5-V devices. This feature allows the use of these devices as translators in a mixed 3.3-V/5-V system environment.
The SN74LVC1G02DCKR is characterized for operation from –40°C to 85°C. It comes in a variety of packages, including the small-outline package (DCK), which makes it suitable for space-constrained applications.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.7 ns at 3.3 V
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Applications
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players and Home Theatres
- Desktop and Notebook PCs, and Notebooks
The SN74LVC1G02DCKR is an excellent choice for a wide range of applications, thanks to its high performance, low power consumption, and compact size. It is an ideal solution for those seeking a high-speed, low-voltage operation in a small package.