The TDA19988BET/C1,157 is a state-of-the-art HDMI transmitter integrated circuit from NXP Semiconductors, designed to deliver high-definition multimedia interface capabilities. This IC is particularly suited for applications requiring high-speed digital video and audio transmission over HDMI, such as set-top boxes, DVD players, Blu-ray players, gaming consoles, personal computers, and other AV products.
Key Features
- High-Definition Multimedia Interface: The TDA19988BET/C1,157 supports HDMI 1.4 specifications, ensuring compatibility with the latest multimedia devices and offering support for 3D video formats.
- Advanced Video Support: It can handle video resolutions up to 1080p and 2K x 4K, catering to the needs of high-resolution displays and ensuring crisp and clear image quality.
- Audio Capability: This IC is capable of transmitting high-quality digital audio, supporting standard, enhanced, or high-definition audio, including 8-channel I2S and S/PDIF audio formats.
- Content Protection: With HDCP 1.3 support, the TDA19988BET/C1,157 ensures secure transmission of protected content, making it an ideal choice for applications where content protection is a priority.
- Low Power Consumption: Designed with power efficiency in mind, this HDMI transmitter is suitable for energy-sensitive applications.
- Color Depth: It supports deep color depths up to 48 bits per pixel, allowing for a broader range of colors and more detailed images.
Applications
The versatility of the TDA19988BET/C1,157 makes it an excellent choice for a wide range of applications. It's perfect for integrating into home entertainment systems, professional AV equipment, and any multimedia system that requires reliable and high-quality HDMI connectivity.
Technical Specifications
- Product: HDMI Transmitter IC
- Part Number: TDA19988BET/C1,157
- Manufacturer: NXP Semiconductors
- Package: HVQFN56
- Operating Temperature Range: -40°C to +85°C
For engineers and designers looking for a high-performance HDMI solution, the NXP TDA19988BET/C1,157 offers a blend of advanced features, low power consumption, and robust content protection, making it an ideal choice for the next generation of multimedia devices.