EN
  • EN
  • DE

SN74LVC1G02DBV

Part No SN74LVC1G02DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255496-SN74LVC1G02DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DBV CAD Model

Description

The SN74LVC1G02DBV from Texas Instruments is a high-performance, single 2-input positive-NOR gate designed for use in a wide range of electronic applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It is particularly suitable for implementing logic functions in portable and battery-powered products due to its low power consumption.

Key Features:

  • Operational Voltage Range: The SN74LVC1G02DBV operates at a voltage range of 1.65V to 5.5V, making it versatile for use in systems that require different voltage levels.
  • Low Power Consumption: With a typical ICC of only 10 µA (max), the device is an excellent choice for energy-efficient designs.
  • High Drive Capability: It can drive up to 32 LVTTL or LVCMOS inputs, providing a good interface with a variety of digital circuits.
  • ESD Protection: This device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.
  • Logic Level Translation: The SN74LVC1G02DBV can perform logic level translation to interface between different voltage domains within a system.

Applications:

  • Smartphones and Tablets
  • Portable Electronics
  • Embedded Systems
  • Computing Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Package and Quality:

The device is offered in a small SOT-23 (DBV) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the SN74LVC1G02DBV is no exception, delivering both performance and reliability to meet the requirements of modern electronic systems.

Ordering and Availability:

To order the SN74LVC1G02DBV or to check its availability, visit the Texas Instruments website or contact authorized distributors. Technical documentation, including datasheets and support resources, is readily available for designers and engineers to assist in the integration of this device into their projects.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
1,890+ $0.0530 $100.1700
2,930+ $0.0512 $150.0160
4,205+ $0.0476 $200.1580
5,460+ $0.0458 $250.0680
6,820+ $0.0440 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,289 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess